PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2903000

Description
AC/DC DIN RAIL SUPPLY 15V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-10126-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-10126-ND
Industrial, DIN Rail Power Supplies 277-10126-ND
AC/DC DIN RAIL SUPPLY 15V 30W

AC/DC DIN RAIL SUPPLY 15V 30W

Buy Now Datasheet
DIN Rail Power Supplies - 8206704 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
8206704
DIN Rail Power Supplies 8206704
Phoenix Contact 2903000

Phoenix Contact 2903000

Supplier's Site
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Phoenix Contact - 89Y7499 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Phoenix Contact
89Y7499
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Phoenix Contact 89Y7499
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-10126-ND 8206704 89Y7499
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details