PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2902995

Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-10124-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-10124-ND
Industrial, DIN Rail Power Supplies 277-10124-ND
AC/DC DIN RAIL SUPPLY 48V 60W

AC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.25A; No. Of Outputs Phoenix Contact - 89Y7496 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.25A; No. Of Outputs Phoenix Contact
89Y7496
Power Supply, Ac-Dc, 48V, 1.25A; No. Of Outputs Phoenix Contact 89Y7496
POWER SUPPLY, AC-DC, 48V, 1.25A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.25A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-10124-ND 89Y7496
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.25A; No. Of Outputs Phoenix Contact
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers