Phoenix Contact GmbH & Co. KG Fiber Optic Cables 2901812

Description
Cable Fiber Optic SC Duplex To ST 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SC Duplex To ST 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-9438-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-9438-ND
Fiber Optic Cables 277-9438-ND
Cable Fiber Optic SC Duplex To ST 50/125 3.3' (1.0m)

Cable Fiber Optic SC Duplex To ST 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901812
Fiber Optic Cable Assemblies 2901812
Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-SCRJ

Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-SCRJ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-9438-ND 2901812
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details