PHOENIX CONTACT USA D-Sub Cables 2900761

Description
D-Sub Cable Assembly DB37 Gray, Individual (Round) 26.25' (8.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB37 Gray, Individual (Round) 26.25' (8.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2900761-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2900761-ND
D-Sub Cables 2900761-ND
D-Sub Cable Assembly DB37 Gray, Individual (Round) 26.25' (8.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 26.25' (8.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2900761 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2900761
Cable Assemblies - D-Sub Cables 2900761
CABLE ASSY DB37 SHIELDED GRAY 8M

CABLE ASSY DB37 SHIELDED GRAY 8M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2900761-ND 2900761
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details