PHOENIX CONTACT USA Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc; Supply Voltage Min Phoenix Contact 2900566

Description
HYBRID MOTOR STARTER, 3-PH, 0.6A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:600mA; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HYBRID MOTOR STARTER, 3-PH, 0.6A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:600mA; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc; Supply Voltage Min Phoenix Contact - 69AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc; Supply Voltage Min Phoenix Contact
69AC7472
Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc; Supply Voltage Min Phoenix Contact 69AC7472
HYBRID MOTOR STARTER, 3-PH, 0.6A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:600mA; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 0.6A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:600mA; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 69AC7472
Product Name Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc; Supply Voltage Min Phoenix Contact
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6496 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
IEC 16 A Contactor - 100-C16A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
Contactor - 59716102 - Radwell International
Fuji Electric Corp. of America
View Details