PHOENIX CONTACT USA Motor Starters 2900421

Description
Phoenix Contact 2900421 Motor Starter
Request a Quote Datasheet
Description
Phoenix Contact 2900421 Motor Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7191759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7191759
Motor Starters 7191759
Phoenix Contact 2900421 Motor Starter

Phoenix Contact 2900421 Motor Starter

Supplier's Site
Hybrid Motor Starter, 3-Ph, 30V, 0.04A; Supply Voltage Min Phoenix Contact - 57AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 30V, 0.04A; Supply Voltage Min Phoenix Contact
57AC7782
Hybrid Motor Starter, 3-Ph, 30V, 0.04A; Supply Voltage Min Phoenix Contact 57AC7782
HYBRID MOTOR STARTER, 3-PH, 30V, 0.04A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:40mA; Product Range:ELR H5 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 30V, 0.04A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:40mA; Product Range:ELR H5 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7191759 57AC7782
Product Name Motor Starters Hybrid Motor Starter, 3-Ph, 30V, 0.04A; Supply Voltage Min Phoenix Contact
Continuous Current 9 amps 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 7255557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
Contactor - 141788147 - Radwell International
Sensata Technologies
Specs
Control Voltage 32 volts
View Details