General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
Phoenix Contact 2900336 Interface Relay
RELAY GEN PURPOSE DPDT 6A 230V
Industrial Relays PLC-RPT-230UC/21-21
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2900336-ND | 1960404 | 2900336 | 2900336 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |