PHOENIX CONTACT USA Power Relays, Over 2 Amps 2900332

Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-11889-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-11889-ND
Power Relays, Over 2 Amps 277-11889-ND
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 8018453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8018453
Electromechanical Interface Relays 8018453
Phoenix Contact 2900332 Interface Relay

Phoenix Contact 2900332 Interface Relay

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2900332
Industrial Relays 2900332
Industrial Relays PLC-RPT- 24UC/21-21

Industrial Relays PLC-RPT- 24UC/21-21

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2900332
Relays - Power Relays, Over 2 Amps 2900332
RELAY GEN PURPOSE DPDT 6A 24V

RELAY GEN PURPOSE DPDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-11889-ND 8018453 2900332 2900332
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details