Phoenix Contact 2900316 Interface Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
Industrial Relays PLC-RPT- 12DC/ 21 21
RELAY GEN PURPOSE SPDT 6A 12V
PLC interface, consisting of PLC-BPIT.../21 basic terminal block with push-in connection and pluggable miniature relay with power contact, for assembly on DIN rail NS 35/7.5, 1 PDT, input voltage 12 V DC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7112683 | 277-2346-ND | 2900316 | 2900316 | 70208396 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | Relay, PLC, Push-In-Technology (PIT), Power Contact Relay, 12V DC |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | CUL, CUL Listed, UL, UL Listed | ||
| Relay Type | General |