General Purpose Relay SPDT (1 Form C) DIN Rail
Phoenix Contact 2900306 Interface Relay
RELAY GEN PURPOSE SPDT 50MA 24V
POWER RELAY, SPDT, 0.05A, 30VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:50mA; Product Range:PLC Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:30V; Relay Terminals:Quick RoHS Compliant: Yes
Industrial Relays PLC-RPT- 24DC/21AU
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 277-2359-ND | 7112652 | 2900306 | 57AC7778 | 2900306 |
| Product Name | Signal Relays, Up to 2 Amps | Electromechanical Interface Relays | Relays - Signal Relays, Up to 2 Amps | Power Relay, Spdt, 0.05A, 30Vac, Socket; Contact Configuration Phoenix Contact | Industrial Relays |
| Relay Type | General | ||||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Lighted Indicator, Socket Included | Latching |