General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
Phoenix Contact 2900304 Interface Relay
Industrial Relays PLC-RPT-120AC/21
POWER RELAY, SPDT, 6A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:PLC Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:250V RoHS Compliant: Yes
PLC interface, consisting of PLC-BPIT.../21 basic terminal block with push-in connection and pluggable miniature relay with power contact, for assembly on DIN rail NS 35/7.5, 1 PDT, input voltage 120 V AC/110 V DC
RELAY GEN PURPOSE SPDT 6A 120V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-2361-ND | 7112655 | 2900304 | 57AC7777 | 70208400 | 2900304 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Industrial Relays | Power Relay, Spdt, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact | Relay, PLC, Push-In-Technology (PIT), Power Contact Relay, 120V AC/DC | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |