PHOENIX CONTACT USA Power Relays, Over 2 Amps 2900301

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-9409-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-9409-ND
Power Relays, Over 2 Amps 277-9409-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 7112642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
7112642
Electromechanical Interface Relays 7112642
Phoenix Contact 2900301 Interface Relay

Phoenix Contact 2900301 Interface Relay

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2900301
Industrial Relays 2900301
Industrial Relays PLC-RPT- 48DC/21

Industrial Relays PLC-RPT- 48DC/21

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2900301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2900301
Relays - Power Relays, Over 2 Amps 2900301
RELAY GEN PURPOSE SPDT 6A 48V

RELAY GEN PURPOSE SPDT 6A 48V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-9409-ND 7112642 2900301 2900301
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA22.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers