RF Transceiver 2.4GHz 802.11 b/g 54Mbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 2900046 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 MHz |
| Data Rate | 54000 kbps |