Monitoring relay for 3-phase AC voltages between 483 V and 897 V, with functions for undervoltage, window, phase failure, phase sequence, and asymmetry monitoring. Mounted on a TS 35 rail, it has dimensions of 45 mm width, 90 mm height, and 113 mm depth, and features two floating PDT contacts rated for 250 V AC with a maximum switching capacity of 1250 VA under proper spacing. Operates on a supply voltage range of 110 V AC to 500 V AC via pluggable power modules, with an ambient temperature range of -25 °C to 55 °C. Certified UL/C-UL listed to UL 508 and CE-compliant, with a rated insulation voltage of 600 V. Includes a 0.1 s to 10 s response delay setting and ±5 % basic accuracy.
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 110 ~ 500VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2885249 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |