PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2868680

Description
AC/DC DIN RAIL SUPPLY 48V 96W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 96W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2141-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2141-ND
Industrial, DIN Rail Power Supplies 277-2141-ND
AC/DC DIN RAIL SUPPLY 48V 96W

AC/DC DIN RAIL SUPPLY 48V 96W

Buy Now Datasheet
DIN Rail Power Supplies - 6657804 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657804
DIN Rail Power Supplies 6657804
Phoenix Contact 2868680

Phoenix Contact 2868680

Supplier's Site
Power Supply; STEP; DIN Rail; 100-240VAC; 45-65Hz; 15A - 70000988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; STEP; DIN Rail; 100-240VAC; 45-65Hz; 15A
70000988
Power Supply; STEP; DIN Rail; 100-240VAC; 45-65Hz; 15A 70000988
Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips. These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off. New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels Double Power Density Due to a High Level of Efficiency Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting Worldwide Use Due to Wide Range Input

Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips.
These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off.

  • New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels
  • Double Power Density Due to a High Level of Efficiency
  • Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting
  • Worldwide Use Due to Wide Range Input
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-2141-ND 6657804 70000988
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply; STEP; DIN Rail; 100-240VAC; 45-65Hz; 15A
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
DC Input Voltage 95.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details