PHOENIX CONTACT USA DIN Rail Power Supplies 2868664

Description
Phoenix Contact 2868664
Request a Quote Datasheet
Description
Phoenix Contact 2868664
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 540729 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
540729
DIN Rail Power Supplies 540729
Phoenix Contact 2868664

Phoenix Contact 2868664

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-1989-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1989-ND
Industrial, DIN Rail Power Supplies 277-1989-ND
AC/DC DIN RAIL SUPPLY 24V 100W

AC/DC DIN RAIL SUPPLY 24V 100W

Buy Now Datasheet
DIN-RAIL POWER SUPPLY, 24 VDC, 4.20 A,PRIMARY SWITCHED-MODE, SINGLE PHASE - 70000976 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN-RAIL POWER SUPPLY, 24 VDC, 4.20 A,PRIMARY SWITCHED-MODE, SINGLE PHASE
70000976
DIN-RAIL POWER SUPPLY, 24 VDC, 4.20 A,PRIMARY SWITCHED-MODE, SINGLE PHASE 70000976
Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips. These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off. New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels Double Power Density Due to a High Level of Efficiency Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting Worldwide Use Due to Wide Range Input

Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips.
These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off.

  • New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels
  • Double Power Density Due to a High Level of Efficiency
  • Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting
  • Worldwide Use Due to Wide Range Input
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 540729 277-1989-ND 70000976
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies DIN-RAIL POWER SUPPLY, 24 VDC, 4.20 A,PRIMARY SWITCHED-MODE, SINGLE PHASE
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 29.5 volts 24.0 volts
Number of Outputs 2 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details