PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2868619

Description
AC/DC DIN RAIL SUPPLY 15V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2140-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2140-ND
Industrial, DIN Rail Power Supplies 277-2140-ND
AC/DC DIN RAIL SUPPLY 15V 60W

AC/DC DIN RAIL SUPPLY 15V 60W

Buy Now Datasheet
DIN Rail Power Supplies - 6657813 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657813
DIN Rail Power Supplies 6657813
Phoenix Contact 2868619

Phoenix Contact 2868619

Supplier's Site
Power Supply; STEP: DIN Rail; 100-240VAC; 45-65Hz; 15VDC, 4A - 70000987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; STEP: DIN Rail; 100-240VAC; 45-65Hz; 15VDC, 4A
70000987
Power Supply; STEP: DIN Rail; 100-240VAC; 45-65Hz; 15VDC, 4A 70000987
Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips. These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off. New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels Double Power Density Due to a High Level of Efficiency Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting Worldwide Use Due to Wide Range Input

Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips.
These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off.

  • New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels
  • Double Power Density Due to a High Level of Efficiency
  • Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting
  • Worldwide Use Due to Wide Range Input
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-2140-ND 6657813 70000987
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply; STEP: DIN Rail; 100-240VAC; 45-65Hz; 15VDC, 4A
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
DC Input Voltage 95.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227723 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details