PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2868541

Description
AC/DC DIN RAIL SUPPLY 5V 32W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 32W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2138-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2138-ND
Industrial, DIN Rail Power Supplies 277-2138-ND
AC/DC DIN RAIL SUPPLY 5V 32W

AC/DC DIN RAIL SUPPLY 5V 32W

Buy Now Datasheet
DIN Rail Power Supplies - 6657826 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657826
DIN Rail Power Supplies 6657826
Phoenix Contact 2868541

Phoenix Contact 2868541

Supplier's Site
Power Supply; STEP; 100-240VAC; 45-65Hz;Output 4-6.5VDC; 7.1a - 70000986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; STEP; 100-240VAC; 45-65Hz;Output 4-6.5VDC; 7.1a
70000986
Power Supply; STEP; 100-240VAC; 45-65Hz;Output 4-6.5VDC; 7.1a 70000986
Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips. These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off. New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels Double Power Density Due to a High Level of Efficiency Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting Worldwide Use Due to Wide Range Input

Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips.
These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off.

  • New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels
  • Double Power Density Due to a High Level of Efficiency
  • Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting
  • Worldwide Use Due to Wide Range Input
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-2138-ND 6657826 70000986
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply; STEP; 100-240VAC; 45-65Hz;Output 4-6.5VDC; 7.1a
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 7 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
DC Input Voltage 95.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details