PHOENIX CONTACT USA Coaxial Cables (RF) 2867717

Description
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-2962-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-2962-ND
Coaxial Cables (RF) 277-2962-ND
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"

"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867717 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2867717
Cable Assemblies - Coaxial Cables (RF) 2867717
CBL ASSY MCX-NTYPE PLG-JACK 3.9'

CBL ASSY MCX-NTYPE PLG-JACK 3.9'

Supplier's Site
Adapter cable, pigtail 120 cm MCX(m) ->N(f) - 70208063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter cable, pigtail 120 cm MCX(m) ->N(f)
70208063
Adapter cable, pigtail 120 cm MCX(m) ->N(f) 70208063
Adapter cable, pigtail 120 cm MCX(m) ->N(f)

Adapter cable, pigtail 120 cm MCX(m) ->N(f)

Supplier's Site
RF Cable Assemblies - 2867717 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2867717
RF Cable Assemblies 2867717
RF Cable Assemblies RAD-CON-MCX-N-SB

RF Cable Assemblies RAD-CON-MCX-N-SB

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-2962-ND 2867717 70208063 2867717
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Adapter cable, pigtail 120 cm MCX(m) ->N(f) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details