PHOENIX CONTACT USA Coaxial Cables (RF) 2867678

Description
"Cable Assembly Coaxial SMA to MCX RADOX® (LSZH) 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MCX RADOX® (LSZH) 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-3182-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-3182-ND
Coaxial Cables (RF) 277-3182-ND
"Cable Assembly Coaxial SMA to MCX RADOX® (LSZH) 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to MCX RADOX® (LSZH) 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Cable Assemblies - 2867678 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2867678
RF Cable Assemblies 2867678
RF Cable Assemblies RAD-PIG-EF316- MCX-SMA

RF Cable Assemblies RAD-PIG-EF316- MCX-SMA

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867678 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2867678
Cable Assemblies - Coaxial Cables (RF) 2867678
CBL ASSY SMA-MCX PLUG-PLUG 3.3'

CBL ASSY SMA-MCX PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-3182-ND 2867678 2867678
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details