PHOENIX CONTACT USA Coaxial Cables (RF) 2867607

Description
"Cable Assembly Coaxial MCX to MCX RG-316 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-3002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-3002-ND
Coaxial Cables (RF) 277-3002-ND
"Cable Assembly Coaxial MCX to MCX RG-316 11.811"" (300.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867607 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2867607
Cable Assemblies - Coaxial Cables (RF) 2867607
CBL ASSY MCX PLUG-PLUG 11.811"

CBL ASSY MCX PLUG-PLUG 11.811"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-3002-ND 2867607
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details