PHOENIX CONTACT USA Coaxial Cables (RF) 2867597

Description
"Cable Assembly Coaxial N-Type to N-Type RG-213 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-213 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-2952-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-2952-ND
Coaxial Cables (RF) 277-2952-ND
"Cable Assembly Coaxial N-Type to N-Type RG-213 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial N-Type to N-Type RG-213 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867597 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2867597
Cable Assemblies - Coaxial Cables (RF) 2867597
CBL ASSY NTYPE PLUG TO PLUG 25'

CBL ASSY NTYPE PLUG TO PLUG 25'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-2952-ND 2867597
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers