2.4GHz Whip, Straight RF Antenna 2dBi MCX Male Bracket Mount
2.4GHz Whip, Straight RF Antenna 2dBi MCX Male Bracket Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 277-2980-ND | 2867461 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 2400.0 MHz | |
| Gain | 2 dB |