PHOENIX CONTACT USA Coaxial Cables (RF) 2867254

Description
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-2917-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-2917-ND
Coaxial Cables (RF) 277-2917-ND
"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"

"Cable Assembly Coaxial MCX to N-Type RG-316 47.2"" (1.2m) 3.9'"

Buy Now Datasheet
Adapter Cable, Pigtail 120 cm, MCX(m) to N(f) - 70169554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter Cable, Pigtail 120 cm, MCX(m) to N(f)
70169554
Adapter Cable, Pigtail 120 cm, MCX(m) to N(f) 70169554
Adapter Cable, Pigtail 120 cm, MCX(m) to N(f)

Adapter Cable, Pigtail 120 cm, MCX(m) to N(f)

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2867254 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2867254
Cable Assemblies - Coaxial Cables (RF) 2867254
CBL ASSY MCX-NTYPE PLUG-PLG 3.9'

CBL ASSY MCX-NTYPE PLUG-PLG 3.9'

Supplier's Site
RF Cable Assemblies - 2867254 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2867254
RF Cable Assemblies 2867254
RF Cable Assemblies RAD-CON-MCX-N-SS

RF Cable Assemblies RAD-CON-MCX-N-SS

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-2917-ND 70169554 2867254 2867254
Product Name Coaxial Cables (RF) Adapter Cable, Pigtail 120 cm, MCX(m) to N(f) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 2506358-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details