PHOENIX CONTACT USA RF Antennas 2867160

Description
900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount
Request a Quote Datasheet
Description
900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-2938-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-2938-ND
RF Antennas 277-2938-ND
900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount

900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2867160
Antennas 2867160
Antennas RADISM900-ANT-OMNI06

Antennas RADISM900-ANT-OMNI06

Buy Now Datasheet
RF Antennas - 2867160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2867160
RF Antennas 2867160
900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount

900MHz Whip, Straight RF Antenna 2.15dBi MCX Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-2938-ND 2867160 2867160
Product Name RF Antennas Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 900.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers