PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2866802

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2133-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2133-ND
Industrial, DIN Rail Power Supplies 277-2133-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
DIN Rail Power Supplies - 6657823 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657823
DIN Rail Power Supplies 6657823
Phoenix Contact 2866802

Phoenix Contact 2866802

Supplier's Site
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Features: Adjustable Output, IP20, Load Sharing, Universal Input Package: Box Input Type: AC or DC Operating Temperature: -25°C ~ 70°C (With Derating) Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 320 ~ 575 VAC (3 Phase), 360 ~ 575 VAC (2 Phase) DC Voltage - Input (Max): 800V

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Features: Adjustable Output, IP20, Load Sharing, Universal Input
Package: Box
Input Type: AC or DC
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 320 ~ 575 VAC (3 Phase), 360 ~ 575 VAC (2 Phase)
DC Voltage - Input (Max): 800V

Buy Now Datasheet
POWER SUPPLY, 24 VDC, 40 AMPS - 70000990 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 24 VDC, 40 AMPS
70000990
POWER SUPPLY, 24 VDC, 40 AMPS 70000990
The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. Features: SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur Narrow Design Results in More Space on the Mounting Rail for Other Components

The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks.
Features:

  • SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads
  • The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads
  • The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur
  • Narrow Design Results in More Space on the Mounting Rail for Other Components
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 277-2133-ND 6657823 70000990
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies POWER SUPPLY, 24 VDC, 40 AMPS
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 40 amps
AC Input Voltage 320.0 to 575.0 volts 320.0 to 575.0 volts 85.0 to 264.0 volts
DC Input Voltage 450.0 to 800.0 volts ? to 800.0 volts 90.0 to 350.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2309-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details