PHOENIX CONTACT USA DIN Rail Power Supplies 2866747

Description
Phoenix Contact 2866747
Request a Quote Datasheet
Description
Phoenix Contact 2866747
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 540725 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
540725
DIN Rail Power Supplies 540725
Phoenix Contact 2866747

Phoenix Contact 2866747

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-1992-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1992-ND
Industrial, DIN Rail Power Supplies 277-1992-ND
AC/DC DIN RAIL SUPPLY 24V 84W

AC/DC DIN RAIL SUPPLY 24V 84W

Buy Now Datasheet
Quint-PS/1AC/24DC/3.5 Amps Power Supplywith SFB (Selective Fuse Breaking) - 70000949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quint-PS/1AC/24DC/3.5 Amps Power Supplywith SFB (Selective Fuse Breaking)
70000949
Quint-PS/1AC/24DC/3.5 Amps Power Supplywith SFB (Selective Fuse Breaking) 70000949
The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. This power supply also provides continual diagnostic monitoring by constantly checking the output voltage and output current. This predictive function monitoring recognizes critical operating states, visualizes and reports them to the controller in good time. This early detection warns of critical operating states before errors occur. When the power supply system is operating under nominal conditions a (DC OK) LED indicates the status on the power supply unit. During overload conditions, the (DC OK) LED will change state to indicate possible fault conditions. The power supply also has an additional LED to indicate the unit is supplying more than nominal current, when in the Power Boost mode. The Quint SFB Power supplies are an average of 30 percent narrower than standard QUINT Power Supply units. This frees space on the mounting rail for other components. A wide temperature range and international approvals make the QUINT SFB an ideal power supply for industrial applications. The QUINT-PS/1AC/24DC/3, 5 is a 24 V DC, 3.5 Amp power supply unit. Features: Selective Fuse Breaking shuts down faulty current paths while delivering power to other loads The static POWER BOOST provides an dependable way to start heavy loads The power supply unit visually warns of critical operating states before errors occur Narrow design results in more space on the mounting rail for other components 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 32mmWx130mmHx125mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 °C operating temperature Pluggable screw connection UL, cULus Listed, cULus Recognized RoHS Compliant

The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. This power supply also provides continual diagnostic monitoring by constantly checking the output voltage and output current. This predictive function monitoring recognizes critical operating states, visualizes and reports them to the controller in good time. This early detection warns of critical operating states before errors occur. When the power supply system is operating under nominal conditions a (DC OK) LED indicates the status on the power supply unit. During overload conditions, the (DC OK) LED will change state to indicate possible fault conditions. The power supply also has an additional LED to indicate the unit is supplying more than nominal current, when in the Power Boost mode. The Quint SFB Power supplies are an average of 30 percent narrower than standard QUINT Power Supply units. This frees space on the mounting rail for other components. A wide temperature range and international approvals make the QUINT SFB an ideal power supply for industrial applications. The QUINT-PS/1AC/24DC/3,5 is a 24 V DC, 3.5 Amp power supply unit. Features:

  • Selective Fuse Breaking shuts down faulty current paths while delivering power to other loads
  • The static POWER BOOST provides an dependable way to start heavy loads
  • The power supply unit visually warns of critical operating states before errors occur
  • Narrow design results in more space on the mounting rail for other components
  • 100 to 240 VAC nominal input voltage
  • DC to DC converter, AC to DC converter
  • 32mmWx130mmHx125mmD
  • LED green operating voltage display
  • >88% efficiency
  • IP20 degree of protection
  • -25 to 70 °C operating temperature
  • Pluggable screw connection
  • UL, cULus Listed, cULus Recognized
  • RoHS Compliant
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 540725 277-1992-ND 70000949
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Quint-PS/1AC/24DC/3.5 Amps Power Supplywith SFB (Selective Fuse Breaking)
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 29.5 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details