PHOENIX CONTACT USA DIN Rail Power Supplies 2866721

Description
Phoenix Contact 2866721
Request a Quote Datasheet
Description
Phoenix Contact 2866721
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 6657832 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657832
DIN Rail Power Supplies 6657832
Phoenix Contact 2866721

Phoenix Contact 2866721

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-2132-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2132-ND
Industrial, DIN Rail Power Supplies 277-2132-ND
AC/DC DIN RAIL SUPPLY 12V 240W

AC/DC DIN RAIL SUPPLY 12V 240W

Buy Now Datasheet
QUINT-PS/ 1AC/12DC/20; POWER SUPPLY; 20AMP; 12VDC; SFB (SELECTIVE FUSE BREAKING) - 70000977 - Allied Electronics, Inc.
Fort Worth, TX, USA
QUINT-PS/ 1AC/12DC/20; POWER SUPPLY; 20AMP; 12VDC; SFB (SELECTIVE FUSE BREAKING)
70000977
QUINT-PS/ 1AC/12DC/20; POWER SUPPLY; 20AMP; 12VDC; SFB (SELECTIVE FUSE BREAKING) 70000977
The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. This power supply also provides continual diagnostic monitoring by constantly checking the output voltage and output current. This predictive function monitoring recognizes critical operating states, visualizes and reports them to the controller in good time. This early detection warns of critical operating states before errors occur. When the power supply system is operating under nominal conditions a (DC OK) LED indicates the status on the power supply unit. During overload conditions, the (DC OK) LED will change state to indicate possible fault conditions. The power supply also has an additional LED to indicate the unit is supplying more than nominal current, when in the Power Boost mode. The Quint SFB Power supplies are an average of 30 percent narrower than standard QUINT Power Supply units. This frees space on the mounting rail for other components. A wide temperature range and international approvals make the QUINT SFB an ideal power supply for industrial applications. The QUINT-PS/1AC/24DC/3, 5 is a 24 V DC, 3.5 Amp power supply unit. Features: Selective Fuse Breaking shuts down faulty current paths while delivering power to other loads The static POWER BOOST provides an dependable way to start heavy loads The power supply unit visually warns of critical operating states before errors occur Narrow design results in more space on the mounting rail for other components 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 32mmWx130mmHx125mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 °C operating temperature Pluggable screw connection UL, cULus Listed, cULus Recognized RoHS Compliant

The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. This power supply also provides continual diagnostic monitoring by constantly checking the output voltage and output current. This predictive function monitoring recognizes critical operating states, visualizes and reports them to the controller in good time. This early detection warns of critical operating states before errors occur. When the power supply system is operating under nominal conditions a (DC OK) LED indicates the status on the power supply unit. During overload conditions, the (DC OK) LED will change state to indicate possible fault conditions. The power supply also has an additional LED to indicate the unit is supplying more than nominal current, when in the Power Boost mode. The Quint SFB Power supplies are an average of 30 percent narrower than standard QUINT Power Supply units. This frees space on the mounting rail for other components. A wide temperature range and international approvals make the QUINT SFB an ideal power supply for industrial applications. The QUINT-PS/1AC/24DC/3,5 is a 24 V DC, 3.5 Amp power supply unit. Features:

  • Selective Fuse Breaking shuts down faulty current paths while delivering power to other loads
  • The static POWER BOOST provides an dependable way to start heavy loads
  • The power supply unit visually warns of critical operating states before errors occur
  • Narrow design results in more space on the mounting rail for other components
  • 100 to 240 VAC nominal input voltage
  • DC to DC converter, AC to DC converter
  • 32mmWx130mmHx125mmD
  • LED green operating voltage display
  • >88% efficiency
  • IP20 degree of protection
  • -25 to 70 °C operating temperature
  • Pluggable screw connection
  • UL, cULus Listed, cULus Recognized
  • RoHS Compliant
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 6657832 277-2132-ND 70000977
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies QUINT-PS/ 1AC/12DC/20; POWER SUPPLY; 20AMP; 12VDC; SFB (SELECTIVE FUSE BREAKING)
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details