PHOENIX CONTACT USA DIN Rail Power Supplies 2866705

Description
Phoenix Contact 2866705
Request a Quote Datasheet
Description
Phoenix Contact 2866705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 540703 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
540703
DIN Rail Power Supplies 540703
Phoenix Contact 2866705

Phoenix Contact 2866705

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-1997-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1997-ND
Industrial, DIN Rail Power Supplies 277-1997-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 24VDC; 10 AMPS - 70000954 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 24VDC; 10 AMPS
70000954
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 24VDC; 10 AMPS 70000954
The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. Features: SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur Narrow Design Results in More Space on the Mounting Rail for Other Components

The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks.
Features:

  • SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads
  • The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads
  • The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur
  • Narrow Design Results in More Space on the Mounting Rail for Other Components
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 540703 277-1997-ND 70000954
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 24VDC; 10 AMPS
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 29.5 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10060-120-2u-27684 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details