PHOENIX CONTACT USA DIN Rail Power Supplies 2866679

Description
Phoenix Contact 2866679
Request a Quote Datasheet
Description
Phoenix Contact 2866679
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 6657848 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
6657848
DIN Rail Power Supplies 6657848
Phoenix Contact 2866679

Phoenix Contact 2866679

Supplier's Site
Industrial, DIN Rail Power Supplies - 277-1999-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1999-ND
Industrial, DIN Rail Power Supplies 277-1999-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 48VDC; 5 AMPS - 70000956 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 48VDC; 5 AMPS
70000956
POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 48VDC; 5 AMPS 70000956
The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks. Features: SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur Narrow Design Results in More Space on the Mounting Rail for Other Components

The QUINT SFB is the first industrial grade power supply to feature Selective Fuse Breaking (SFB), a technology that enables standard power circuit breakers to be triggered reliably and quickly. This power supply provides up to six times nominal current for 12 ms. This short burst of current allows individual circuit breakers to react to overloads. Faulty current paths are shut down, while the power supply continues to deliver power to the other loads. The SFB technology's power reserve is also available for loads with high start-up current peaks.
Features:

  • SFB Shuts Down Faulty Current Paths While Delivering Power to Other Loads
  • The Static POWER BOOST Provides an Dependable Way to Start Heavy Loads
  • The Power Supply Unit Visually Warns of Critical Operating States Before Errors Occur
  • Narrow Design Results in More Space on the Mounting Rail for Other Components
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 6657848 277-1999-ND 70000956
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies POWER SUPPLY; SELECTIVE FUSE BREAKING (SFB); SINGLE PHASE; 48VDC; 5 AMPS
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 56.0 volts 48.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details