AC/DC DIN RAIL SUPPLY 24V 48W
Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Features: Adjustable Output, Load Sharing, PFC, Universal Input
Package: Bulk
Size / Dimension: 4.21" L x 2.66" W x 3.90" H (107.0mm x 67.5mm x 99.0mm)
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC
Approval Agency: cULus, cURus
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 277-6976-ND | |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies |
| Type | 1 | |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |