PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2866459

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2144-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2144-ND
Industrial, DIN Rail Power Supplies 277-2144-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase - 70207958 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase
70207958
TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase 70207958
TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase

TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase

Supplier's Site
PwrSup;AC-DC;24VDC@10A;320-575VAC3Ph In;Enclosed;DIN Rail;Industrial;TRIO Series - 70000968 - Allied Electronics, Inc.
Fort Worth, TX, USA
PwrSup;AC-DC;24VDC@10A;320-575VAC3Ph In;Enclosed;DIN Rail;Industrial;TRIO Series
70000968
PwrSup;AC-DC;24VDC@10A;320-575VAC3Ph In;Enclosed;DIN Rail;Industrial;TRIO Series 70000968
The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and reliability in an extremely compact form factor. The rugged, ultra-narrow, zinc-plated steel housing is a great space saver. From TRIO you get the same exceptional power output regulation you have come to expect from Phoenix Contact range of power suppliers (QUINT, MINI and STEP). In addition, the TRIO also features the same high MTBF rating of >500,000 hours in accordance with IEC 61709 and is backed by a five-year, USA warranty. The TRIO-PS/1AC/24DC/2.5 provides 2.5 Amps at 24 VDC Narrow, zinc-plated steel housing provides a compact mounting width of only 40 mm >500,000 hours MTBF rating at full nominal load in acc. with IEC 61709 (SN 29500) Wide operating temperature of -25 ?C to 70 ?C (> 55? C derating) Built in LED diagnostic indication Universal, full spectrum 85 to 264 VAC input range Over-voltage and under voltage compensation Adjustable 22.5 to 29.5 VDC output Built-in load sharing capability for parallel operation and increased output current Built-in cable tie-wrap holder Built-in transient surge protection U/I characteristic overload protection UL 508 listed and CE for worldwide use Three DC grounding terminals

The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power.
Description:
The TRIO power supply economically provides exceptional power quality and reliability in an extremely compact form factor.
The rugged, ultra-narrow, zinc-plated steel housing is a great space saver. From TRIO you get the same exceptional power output regulation you have come to expect from Phoenix Contact range of power suppliers (QUINT, MINI and STEP). In addition, the TRIO also features the same high MTBF rating of >500,000 hours in accordance with IEC 61709 and is backed by a five-year, USA warranty.
The TRIO-PS/1AC/24DC/2.5 provides 2.5 Amps at 24 VDC

  • Narrow, zinc-plated steel housing provides a compact mounting width of only 40 mm
  • >500,000 hours MTBF rating at full nominal load in acc. with IEC 61709 (SN 29500)
  • Wide operating temperature of -25 ?C to 70 ?C (> 55? C derating)
  • Built in LED diagnostic indication
  • Universal, full spectrum 85 to 264 VAC input range
  • Over-voltage and under voltage compensation
  • Adjustable 22.5 to 29.5 VDC output
  • Built-in load sharing capability for parallel operation and increased output current
  • Built-in cable tie-wrap holder
  • Built-in transient surge protection
  • U/I characteristic overload protection
  • UL 508 listed and CE for worldwide use
  • Three DC grounding terminals
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-2144-ND 70207958 70000968
Product Name Industrial, DIN Rail Power Supplies TRIO-PS 3 A/C 24 D/C 10 Amp 24 Volt 3 Phase PwrSup;AC-DC;24VDC@10A;320-575VAC3Ph In;Enclosed;DIN Rail;Industrial;TRIO Series
Type 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
AC Input Voltage 320.0 to 575.0 volts 400.0 to 500.0 volts 320.0 to 575.0 volts
Technology Switching Power Supply Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XTR40-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details