Phoenix Contact GmbH & Co. KG Batter Module, 24 V DC, 12AH 2866365

Description
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power. Features Modular DC-DC UPS System Electronic Overload/Current Limiting Protection Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power Remote Shut-Off Contact Full Battery Management Including Automatic Presence and Quality Check Temperature Compensated Battery Charging Integrated Decoupling Diode on Input Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs 'Bump-Less' Transition from Standard Power to UPS Back-Up Power UL 508 Listed
Description
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power. Features Modular DC-DC UPS System Electronic Overload/Current Limiting Protection Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power Remote Shut-Off Contact Full Battery Management Including Automatic Presence and Quality Check Temperature Compensated Battery Charging Integrated Decoupling Diode on Input Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs 'Bump-Less' Transition from Standard Power to UPS Back-Up Power UL 508 Listed

Suppliers

Company
Product
Description
Supplier Links
Batter Module, 24 V DC, 12AH - 70000945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Batter Module, 24 V DC, 12AH
70000945
Batter Module, 24 V DC, 12AH 70000945
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power. Features Modular DC-DC UPS System Electronic Overload/Current Limiting Protection Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power Remote Shut-Off Contact Full Battery Management Including Automatic Presence and Quality Check Temperature Compensated Battery Charging Integrated Decoupling Diode on Input Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs 'Bump-Less' Transition from Standard Power to UPS Back-Up Power UL 508 Listed

The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power.
Features

  • Modular DC-DC UPS System
  • Electronic Overload/Current Limiting Protection
  • Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power
  • Remote Shut-Off Contact
  • Full Battery Management Including Automatic Presence and Quality Check
  • Temperature Compensated Battery Charging
  • Integrated Decoupling Diode on Input
  • Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs
  • 'Bump-Less' Transition from Standard Power to UPS Back-Up Power
  • UL 508 Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70000945
Product Name Batter Module, 24 V DC, 12AH
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 249095 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 11.1 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details