PHOENIX CONTACT USA Uninterruptible Power Supply (UPS) Systems 2866242

Description
UPS 24VDC 40A DIN RAIL
Request a Quote Datasheet
Description
UPS 24VDC 40A DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply (UPS) Systems - 277-2135-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
277-2135-ND
Uninterruptible Power Supply (UPS) Systems 277-2135-ND
UPS 24VDC 40A DIN RAIL

UPS 24VDC 40A DIN RAIL

Buy Now Datasheet
QUINT-DC-UPS/24DC/40 DC-USV Module, Uninterrupted Power Supply 40 AMP 24VDC - 70000940 - Allied Electronics, Inc.
Fort Worth, TX, USA
QUINT-DC-UPS/24DC/40 DC-USV Module, Uninterrupted Power Supply 40 AMP 24VDC
70000940
QUINT-DC-UPS/24DC/40 DC-USV Module, Uninterrupted Power Supply 40 AMP 24VDC 70000940
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power. Functionality: The QUINT DC UPS is designed to provide backup power for a predetermined load current and time period. For load currents up to 40 amps and time periods up to 3 hours, the QUINT DC UPS products in conjunction with the QUINT batteries must be used. The QUINT-DC-UPS/24DC/20 has a built in battery which provides up to 40 amps via its integrated 1.3 Ah battery module. For alternative loads and back-up capacity, see part numbers, 2866226 (10A) & 2866239 (20A) Features Modular DC-DC UPS System Electronic Overload/Current Limiting Protection Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power Remote Shut-Off Contact Full Battery Management Including Automatic Presence and Quality Check Temperature Compensated Battery Charging Integrated Decoupling Diode on Input Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs 'Bump-Less' Transition from Standard Power to UPS Back-Up Power UL 508 Listed

The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is required. There is a 'bump-less' transition between main power and battery backup power. The UPS also provides full battery diagnostics as well as dry contacts for status indication and an input for remote shut-down for conserving battery power.
Functionality:
The QUINT DC UPS is designed to provide backup power for a predetermined load current and time period. For load currents up to 40 amps and time periods up to 3 hours, the QUINT DC UPS products in conjunction with the QUINT batteries must be used.
The QUINT-DC-UPS/24DC/20 has a built in battery which provides up to 40 amps via its integrated 1.3 Ah battery module. For alternative loads and back-up capacity, see part numbers, 2866226 (10A) & 2866239 (20A)
Features

  • Modular DC-DC UPS System
  • Electronic Overload/Current Limiting Protection
  • Built-In, Dialable Timed Shut-Off for Conserving Battery Back-Up Power
  • Remote Shut-Off Contact
  • Full Battery Management Including Automatic Presence and Quality Check
  • Temperature Compensated Battery Charging
  • Integrated Decoupling Diode on Input
  • Diagnostic Feedback Via Built-In LED Indication and Alarm Outputs
  • 'Bump-Less' Transition from Standard Power to UPS Back-Up Power
  • UL 508 Listed
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Single Phase Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number 277-2135-ND 70000940
Product Name Uninterruptible Power Supply (UPS) Systems QUINT-DC-UPS/24DC/40 DC-USV Module, Uninterrupted Power Supply 40 AMP 24VDC
Technology Off-line (Standby)
Unlock Full Specs
to access all available technical data