Monitoring relay for 3-phase voltage monitoring in the range of 280 to 520 V AC, without neutral conductor connection, featuring a 1-pole floating changeover contact and a supply voltage range of 24 V AC to 230 V AC or 24 V DC via pluggable power modules. The device has a width of 22.5 mm, height of 90 mm, and depth of 113 mm, with screw terminals supporting rigid and flexible conductors from 0.25 to 2.5 mm². It operates at ambient temperatures from -25 °C to 55 °C, complies with UL 508 and CE standards, and meets EN 61000-6-2 for electromagnetic compatibility. The relay provides adjustable response delay, asymmetry monitoring, and basic accuracy of ±5% of scale end value.
Voltage Sensing AC/DC 24 ~ 230VAC, 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2866051 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |