Phoenix Contact GmbH & Co. KG Terminal Block Interface Modules 2864697

Description
Terminal Block Interface Modules MINI MCR-SL-U-U-SP
Datasheet
Description
Terminal Block Interface Modules MINI MCR-SL-U-U-SP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2864697
Terminal Block Interface Modules 2864697
Terminal Block Interface Modules MINI MCR-SL-U-U-SP

Terminal Block Interface Modules MINI MCR-SL-U-U-SP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 2864697
Product Name Terminal Block Interface Modules
Termination Options Screw Clamp; Spring Clamp; Spring Cage
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -20 to 65 C (-4 to 149 F)
Terminal Block Type Terminal Block Interface Modules
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-07D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PBE Turret Terminal Board - 607-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 4
Body Material Phenolic, XP
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details