PHOENIX CONTACT USA Controllers - PLC Modules 2862372

Description
Input, Output (I/O) Module DIN Rail 24VDC
Description
Input, Output (I/O) Module DIN Rail 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The ILB IB 24 DI8 DO8 module from Quarktwin Technology Ltd. is an Inline Block I/O module designed for use within an INTERBUS network. It features eight digital inputs and eight digital outputs, allowing for the acquisition and output of digital signals. The module supports remote bus connection via an Inline connector with a transmission speed of 500 kbps and includes diagnostic and status indicators for monitoring. The input connections accommodate both 2-wire and 3-wire technology, with a maximum permissible load current of 250 mA per sensor and a total sensor supply current of 2.0 A. The output connections also support 2-wire and 3-wire technology, with a nominal current of 0.5 A per output and a total output current of 4 A. The outputs are protected against short circuits and overloads. The module operates within a temperature range of -25°C to +60°C and is compliant with various regulations including VDE 0160 and UL 508. It has a degree of protection rated at IP20 and is constructed from PVC-free plastic materials. The dimensions of the module are 95 mm x 55 mm x 141 mm, and it weighs 350 g with connectors. This module is suitable for applications requiring reliable digital signal processing in industrial environments.

Datasheet Summary
Powered by GS/AI

The ILB IB 24 DI8 DO8 module from Quarktwin Technology Ltd. is an Inline Block I/O module designed for use within an INTERBUS network. It features eight digital inputs and eight digital outputs, allowing for the acquisition and output of digital signals. The module supports remote bus connection via an Inline connector with a transmission speed of 500 kbps and includes diagnostic and status indicators for monitoring. The input connections accommodate both 2-wire and 3-wire technology, with a maximum permissible load current of 250 mA per sensor and a total sensor supply current of 2.0 A. The output connections also support 2-wire and 3-wire technology, with a nominal current of 0.5 A per output and a total output current of 4 A. The outputs are protected against short circuits and overloads. The module operates within a temperature range of -25°C to +60°C and is compliant with various regulations including VDE 0160 and UL 508. It has a degree of protection rated at IP20 and is constructed from PVC-free plastic materials. The dimensions of the module are 95 mm x 55 mm x 141 mm, and it weighs 350 g with connectors. This module is suitable for applications requiring reliable digital signal processing in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 2862372 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
2862372
Controllers - PLC Modules 2862372
Input, Output (I/O) Module DIN Rail 24VDC

Input, Output (I/O) Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number 2862372
Product Name Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data