PHOENIX CONTACT USA Controllers - PLC Modules 2861409

Description
Segment Terminal Module DIN Rail 24VDC
Description
Segment Terminal Module DIN Rail 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The IB IL 24 SEG-ELF (part number 2861409) is a segment terminal module designed for use within an Inline station, specifically for creating a partial circuit in the main circuit. It features an electronic fuse that provides short-circuit current limitation and includes diagnostic indicators to map the fuse status in the input data. The fuse can be reset either manually with an optional external button or via the bus system. This module operates in process data mode with a transmission speed of 500 kbaud and requires a nominal main voltage of 24 V DC. It has a compact design with dimensions of 12.2 mm x 120 mm x 71.5 mm and weighs approximately 59 g with connectors. The operating temperature range is from -25°C to +55°C, and it has a degree of protection rated at IP20. The module does not supply power and is intended for use in applications where monitoring and protection of segment circuits are necessary.

Datasheet Summary
Powered by GS/AI

The IB IL 24 SEG-ELF (part number 2861409) is a segment terminal module designed for use within an Inline station, specifically for creating a partial circuit in the main circuit. It features an electronic fuse that provides short-circuit current limitation and includes diagnostic indicators to map the fuse status in the input data. The fuse can be reset either manually with an optional external button or via the bus system. This module operates in process data mode with a transmission speed of 500 kbaud and requires a nominal main voltage of 24 V DC. It has a compact design with dimensions of 12.2 mm x 120 mm x 71.5 mm and weighs approximately 59 g with connectors. The operating temperature range is from -25°C to +55°C, and it has a degree of protection rated at IP20. The module does not supply power and is intended for use in applications where monitoring and protection of segment circuits are necessary.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 2861409 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
2861409
Controllers - PLC Modules 2861409
Segment Terminal Module DIN Rail 24VDC

Segment Terminal Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number 2861409
Product Name Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 65911369 - Radwell International
Allen-Bradley / Rockwell Automation
View Details