PHOENIX CONTACT USA Controllers - PLC Modules 2855211

Description
Output Module DIN Rail 24VDC
Description
Output Module DIN Rail 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The IB IL 24 DO 4-2MBD is an inline digital output terminal designed for use in automation systems. It features four digital outputs with a nominal output voltage of 24 V DC and a maximum output current of 500 mA per channel, allowing for a total output current of up to 1 A per module. The module operates at a transmission speed of 2 MBaud and utilizes a 4-wire connection method. This product includes overload and short-circuit protection for its outputs, ensuring reliable operation in various conditions. It is compliant with WEEE/RoHS regulations and has a degree of protection rated at IP20. The module can function in ambient temperatures ranging from -25 °C to 55 °C and is suitable for mounting on DIN rails. The power supply for the module requires a voltage range of 19.2 V DC to 30 V DC, with a maximum current consumption of 65 mA from the local bus. It is certified as CUL Listed and UL Listed, making it suitable for various industrial applications. The compact dimensions of 12.2 mm in width, 119.8 mm in height, and 71.5 mm in depth contribute to its versatility in installation.

Datasheet Summary
Powered by GS/AI

The IB IL 24 DO 4-2MBD is an inline digital output terminal designed for use in automation systems. It features four digital outputs with a nominal output voltage of 24 V DC and a maximum output current of 500 mA per channel, allowing for a total output current of up to 1 A per module. The module operates at a transmission speed of 2 MBaud and utilizes a 4-wire connection method. This product includes overload and short-circuit protection for its outputs, ensuring reliable operation in various conditions. It is compliant with WEEE/RoHS regulations and has a degree of protection rated at IP20. The module can function in ambient temperatures ranging from -25 °C to 55 °C and is suitable for mounting on DIN rails. The power supply for the module requires a voltage range of 19.2 V DC to 30 V DC, with a maximum current consumption of 65 mA from the local bus. It is certified as CUL Listed and UL Listed, making it suitable for various industrial applications. The compact dimensions of 12.2 mm in width, 119.8 mm in height, and 71.5 mm in depth contribute to its versatility in installation.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 2855211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
2855211
Controllers - PLC Modules 2855211
Output Module DIN Rail 24VDC

Output Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number 2855211
Product Name Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details