TERM BLK 3POS SIDE ENTRY 5MM PCB
Fixed Terminal Blocks MKDSO 2.5/ 3-L KMGY
TERMINAL BLOCK, WTB, 3POS, 5MM, TH ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2898-ND | 2854102 | 82AH2600 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | Terminal Block, Wtb, 3Pos, 5Mm, Th Rohs Compliant Phoenix Contact |
| Mounting Options | PCB | ||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | |
| Orientation | 180° |