Phoenix Contact GmbH & Co. KG Power Relays, Over 2 Amps 2834847

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2834847-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2834847-ND
Power Relays, Over 2 Amps 2834847-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 2016508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2016508
Power Relays 2016508
Phoenix Contact 2834847 Power Relay

Phoenix Contact 2834847 Power Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2834847
Relays - Power Relays, Over 2 Amps 2834847
RELAY GEN PURPOSE DPDT 8A 48V

RELAY GEN PURPOSE DPDT 8A 48V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2834847
Industrial Relays 2834847
Industrial Relays REL-MR- 48DC/21-21AU

Industrial Relays REL-MR- 48DC/21-21AU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 2834847-ND 2016508 2834847 2834847
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting PCBoard PCBoard; Pcb mount Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441579 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers