PHOENIX CONTACT USA Modular/Ethernet Cables (RJ45, RJ11) 2832629

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m)
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 277-9339-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
277-9339-ND
Modular/Ethernet Cables (RJ45, RJ11) 277-9339-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m)

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m)

Buy Now Datasheet
Cable Assemblies - Modular Cables - 2832629 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
2832629
Cable Assemblies - Modular Cables 2832629
CABLE MOD 8P8C PLUG-PLUG 32.81'

CABLE MOD 8P8C PLUG-PLUG 32.81'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-9339-ND 2832629
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details