General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Solid State Relays - Industrial Mount ST-REL3-SG-B 24/21/P
RELAY GEN PURPOSE SPDT 6A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | 2824255-ND | 2824255 | 2824255 |
| Product Name | Power Relays, Over 2 Amps | Solid State Relays - Industrial Mount | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |