The Inline function terminal IB IL TEMPCON 300 RTD-PAC - 2819668 is a multi-channel temperature controller designed for use in Inline installation systems. It features six resistance thermometer inputs and six binary outputs, with the capability to expand to a total of 30 control circuits using additional temperature measurement terminals. The device operates with a transmission speed of 500 kbps and has a typical current consumption of 90 mA, with a maximum of 600 mA. This module is suitable for measuring temperatures ranging from -200°C to 850°C, with a resolution of 0.1 K and an A/D conversion time of 175 ms. It is designed for DIN rail mounting and has a degree of protection rated at IP20. The product includes a spring-cage connection method for wiring, accommodating conductor cross sections from 0.08 mm² to 1.5 mm². The device is UL Listed and cUL Listed, ensuring compliance with safety standards. It is equipped with various accessories, including an adapter cable and labeling fields, to facilitate installation and configuration. This product is ideal for engineers seeking a reliable and expandable temperature control solution for their projects.
Temperature Control Module DIN Rail 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 2819668 |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |