PHOENIX CONTACT USA Cable Assembly 2806862

Description
Cable Assembly Programming 3m D-Sub to D-Sub 9 to 9 POS M-M Product overview: 2806862 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-2806862 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Assembly Programming 3m D-Sub to D-Sub 9 to 9 POS M-M Product overview: 2806862 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-2806862 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 461-2806862 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
461-2806862
Cable Assembly 461-2806862
Cable Assembly Programming 3m D-Sub to D-Sub 9 to 9 POS M-M Product overview: 2806862 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-2806862 can be used for catalog matching and distributor lookup.

Cable Assembly Programming 3m D-Sub to D-Sub 9 to 9 POS M-M Product overview: 2806862 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-2806862 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Cables - 277-9322-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-9322-ND
D-Sub Cables 277-9322-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2806862 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2806862
Cable Assemblies - D-Sub Cables 2806862
CABLE ASSY DB09 SHIELDED GRAY 3M

CABLE ASSY DB09 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 461-2806862 277-9322-ND 2806862
Product Name Cable Assembly D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Shielding Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details