Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
PHOENIX CONTACT USA
2806210 -- CURRENT/VOLTAGE TRANSDUCER MONITORS
PHOENIX CONTACT USA
Current/Voltage Transducer Monitors
2806210
Description
Current Transducer Input Output 85 ~ 264VAC DIN Rail
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Current Transducer Input Output 85 ~ 264VAC DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current/Voltage Transducer Monitors
2806210-ND
Current/Voltage Transducer Monitors
2806210-ND
Current Transducer Input Output 85 ~ 264VAC DIN Rail
Current Transducer Input Output 85 ~ 264VAC DIN Rail
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
2806210-ND
Product Name
Current/Voltage Transducer Monitors
Operating Temperature
-25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage Regulators
1922491P
Specs
Package Type
DIP; Other; PDIP
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A5947KLPTR-B-T
Specs
Regulator Category
Linear
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
3.6 amps
View Details
Nordic Semiconductor ASA
nPM1100 Power Management IC
Specs
Regulator Category
Switching
View Details
Skyworks Solutions, Inc.
LED Lighting Drivers 1.5A Boost Current Regulator
AAT1271IWO-T1
Specs
Package Type
Other; 14-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details