PHOENIX CONTACT USA Terminal Blocks - 2802332 2802332

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1003639-2802332 Type: Component Plug Number of Positions: 4 Color: Gray For Use With/Related Products: CLIPLINE UK Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1003639-2802332 Type: Component Plug Number of Positions: 4 Color: Gray For Use With/Related Products: CLIPLINE UK Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2802332 - 1003639-2802332 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 2802332
1003639-2802332
Terminal Blocks - 2802332 1003639-2802332
Manufacturer: Phoenix Contact Win Source Part Number: 1003639-2802332 Type: Component Plug Number of Positions: 4 Color: Gray For Use With/Related Products: CLIPLINE UK Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1003639-2802332
Type: Component Plug
Number of Positions: 4
Color: Gray
For Use With/Related Products: CLIPLINE UK Series
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1003639-2802332
Product Name Terminal Blocks - 2802332
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Barbed tubing connector - RTU-PK-2/2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details