PHOENIX CONTACT USA Circuit Breakers 2800839

Description
Circuit Breaker Thermal Magnetic 4A 277V AC 50V DC Slide Switch Holder
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 4A 277V AC 50V DC Slide Switch Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-8071-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-8071-ND
Circuit Breakers 277-8071-ND
Circuit Breaker Thermal Magnetic 4A 277V AC 50V DC Slide Switch Holder

Circuit Breaker Thermal Magnetic 4A 277V AC 50V DC Slide Switch Holder

Buy Now Datasheet
Thermal Breakers - 7680852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7680852
Thermal Breakers 7680852
Phoenix Contact 2800839

Phoenix Contact 2800839

Supplier's Site
Circuit Breaker, 1-Pole, 4A, 50Vdc; Product Range Phoenix Contact - 34AC2144 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Pole, 4A, 50Vdc; Product Range Phoenix Contact
34AC2144
Circuit Breaker, 1-Pole, 4A, 50Vdc; Product Range Phoenix Contact 34AC2144
CIRCUIT BREAKER, 1-POLE, 4A, 50VDC; Product Range:-; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:-; Circuit Breaker Mounting:Panel; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

CIRCUIT BREAKER, 1-POLE, 4A, 50VDC; Product Range:-; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:-; Circuit Breaker Mounting:Panel; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 277-8071-ND 7680852 34AC2144
Product Name Circuit Breakers Thermal Breakers Circuit Breaker, 1-Pole, 4A, 50Vdc; Product Range Phoenix Contact
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic Thermal-magnetic
Text for Mounting Holder Panel
Manual Actuator Type Other; (Slide Switch)
Unlock Full Specs
to access all available technical data