PHOENIX CONTACT USA Circuit Breakers 2800837

Description
Circuit Breaker Thermal Magnetic 2A 277V AC 50V DC Slide Switch Holder
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 2A 277V AC 50V DC Slide Switch Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-8074-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-8074-ND
Circuit Breakers 277-8074-ND
Circuit Breaker Thermal Magnetic 2A 277V AC 50V DC Slide Switch Holder

Circuit Breaker Thermal Magnetic 2A 277V AC 50V DC Slide Switch Holder

Buy Now Datasheet
Circuit Breaker, 1-Pole, 2A, 50Vdc; Product Range Phoenix Contact - 34AC2143 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1-Pole, 2A, 50Vdc; Product Range Phoenix Contact
34AC2143
Circuit Breaker, 1-Pole, 2A, 50Vdc; Product Range Phoenix Contact 34AC2143
CIRCUIT BREAKER, 1-POLE, 2A, 50VDC; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:-; Circuit Breaker Mounting:Panel; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

CIRCUIT BREAKER, 1-POLE, 2A, 50VDC; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:50V; Voltage Rating VAC:-; Circuit Breaker Mounting:Panel; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 277-8074-ND 34AC2143
Product Name Circuit Breakers Circuit Breaker, 1-Pole, 2A, 50Vdc; Product Range Phoenix Contact
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Text for Mounting Holder Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2315-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C30-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details