PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2800567

Description
CONN TERM BLK FEED THRU 12-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3770-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3770-ND
Terminal Blocks - Din Rail, Channel 277-3770-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2800567 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2800567
DIN Rail Terminal Blocks 2800567
DIN Rail Terminal Blocks Feed-thru modular,GR Term block 24A 500V

DIN Rail Terminal Blocks Feed-thru modular,GR Term block 24A 500V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3770-ND 2800567
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Dual Level Bridged DIN Rail Terminal Blocks
North American 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers